Stock Drive Products & Sterling Instrument - SDP/SI 32 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A86A-C032S046

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A86A-C032S046 is a 32 DP, 46 teeth, anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear has a face width of .104 inches and is compatible with bore sizes of 1/8, 3/16, and 1/4 inches. The product is suitable for applications requiring minimal backlash, enhancing the performance of mechanical systems. Additionally, special orders can accommodate different pressure angles and bore sizes, providing flexibility for various engineering needs.

Datasheet Summary
Powered by GS/AI

The S1A86A-C032S046 is a 32 DP, 46 teeth, anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear has a face width of .104 inches and is compatible with bore sizes of 1/8, 3/16, and 1/4 inches. The product is suitable for applications requiring minimal backlash, enhancing the performance of mechanical systems. Additionally, special orders can accommodate different pressure angles and bore sizes, providing flexibility for various engineering needs.

Suppliers

Company
Product
Description
Supplier Links
32 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A86A-C032S046 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A86A-C032S046
32 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A86A-C032S046
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A86A-C032S046
Product Name 32 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 46
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 6 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design English
View Details
24DP, 72 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details
Module 0.75, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
64 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details