S1A86A-C032S042 is a 32-pitch, 42-tooth anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and 1/4-inch bore. It is manufactured from 303 stainless steel for the gear and hub, with a 302 stainless steel spring for backlash compensation. The gear has a pitch diameter of 1.3125 inches and an outside diameter of 1.375 inches. The face width is 3/16 inch. The part is designed for precision applications requiring minimal backlash and is available in a clamp-type configuration with a set screw for shaft attachment.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C032S042 |
| Product Name | 32 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |