Anti-backlash spur gear with 58 teeth, 32 pitch, and 20° pressure angle, featuring a clamp-type hub, 3/16-inch face width, and a 1/4-inch bore, constructed from 303 stainless steel with a 2024-T4 or T351 aluminum alloy gear and 302 stainless steel springs. The gear has a pitch diameter of 1.8125 inches and an outer diameter of 1.875 inches, and is supplied with a set screw for clamping.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C032A058 |
| Product Name | 32 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |