The S1A86A-C024S072 is a 24-pitch, 72-tooth, anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and 303 stainless steel construction. The gear has a pitch diameter of 3.0000 inches and an outside diameter of 3.083 inches, with a 1/4-inch bore. The hub is secured by a set screw, and the spring component is made of 302 stainless steel in spring temper. The gear is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, but this variant is stainless steel. The face width is 3/16 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024S072 |
| Product Name | 24 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |