Anti-backlash spur gear with 66 teeth, 24 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub and 1/4-inch bore. The gear has a pitch diameter of 2.7500 inches, an outside diameter of 2.833 inches, and a face width of 3/16 inch. The hub is 303 stainless steel, and the spring is 302 stainless steel in spring temper. The gear material is anodized 2024-T4 or -T351 aluminum alloy on special order. Pin and clamp types are offered, with this variant being clamp type. Set screws are supplied for clamping.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024S066 |
| Product Name | 24 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |