Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A86A-C024S045

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A86A-C024S045 is a 24 DP, 45 teeth, anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear has a face width of 0.104 inches and is compatible with bore sizes of 1/8, 3/16, and 1/4 inches. The product is suitable for applications requiring minimal backlash, enhancing the performance of mechanical systems. Additionally, special orders can accommodate different pressure angles and bore sizes. This gear is a reliable choice for engineers seeking high-quality components for their projects.

Datasheet Summary
Powered by GS/AI

The S1A86A-C024S045 is a 24 DP, 45 teeth, anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear has a face width of 0.104 inches and is compatible with bore sizes of 1/8, 3/16, and 1/4 inches. The product is suitable for applications requiring minimal backlash, enhancing the performance of mechanical systems. Additionally, special orders can accommodate different pressure angles and bore sizes. This gear is a reliable choice for engineers seeking high-quality components for their projects.

Suppliers

Company
Product
Description
Supplier Links
24 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A86A-C024S045 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A86A-C024S045
24 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A86A-C024S045
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A86A-C024S045
Product Name 24 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 45
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.8, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
48 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
48 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details