Anti-backlash spur gear with 35 teeth, 24 pitch, and 20° pressure angle, in clamp type configuration, made of 303 stainless steel for the gear and hub with 302 stainless steel spring. Pitch diameter is 1.4583 inches, outside diameter is 1.5417 inches, face width is 3/16 inch, and bore size is 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024S035 |
| Product Name | 24 DP, 35 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |