Anti-backlash spur gear with 52 teeth, 24 pitch, and 20° pressure angle, featuring a clamp-type hub and made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a pitch diameter of 2.1667 inches and an outside diameter of 2.250 inches, with a 3/16-inch face width and a 1/4-inch bore. It includes a set screw for clamping and uses 302 stainless steel springs for backlash compensation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024A052 |
| Product Name | 24 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |