Anti-backlash spur gear with 50 teeth, 24 pitch, 20° pressure angle, and clamp-type hub, made from 303 stainless steel for the gear and hub, with a 302 stainless steel spring for backlash compensation. The gear has a pitch diameter of 2.0833 inches and an outer diameter of 2.167 inches. The face width is 3/16 inch, and the bore is 1/4 inch. The gear is designed for inch-sized applications and is anodized if made from 2024-T4 or -T351 aluminum alloy, though this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024A050 |
| Product Name | 24 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |