S1A86A-C024A046 is a 24 pitch, 46-tooth anti-backlash spur gear with a 20° pressure angle, clamp-type hub, and a 1/4 inch bore. The gear is made from 303 stainless steel, and the hub and spring are also 303 and 302 stainless steel respectively, with the gear teeth anodized before cutting. The pitch diameter is 1.9167 inches, and the outside diameter is 2.000 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024A046 |
| Product Name | 24 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |