Anti-backlash spur gear with 35 teeth, 24 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a clamp-type hub. It has a 0.2498-inch bore with a 0.500-inch pitch diameter and a 1.333-inch outside diameter. The hub is composed of 303 stainless steel, with a 302 stainless steel spring for backlash correction. Face width is 3/16 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C024A035 |
| Product Name | 24 DP, 35 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |