Stock Drive Products & Sterling Instrument - SDP/SI 120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-P120S290

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Anti-backlash spur gears with 120 pitch, 20° pressure angle, and 290 teeth are available in clamp type design with a 0.2498″ (1/4″) bore, made from 303 stainless steel gears and 302 stainless steel springs. The gear has a pitch diameter of 2.4167″ and an outside diameter of 2.433″. The hub style is clamp type, and the gear material is anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel.

Datasheet Summary
Powered by GS/AI

Anti-backlash spur gears with 120 pitch, 20° pressure angle, and 290 teeth are available in clamp type design with a 0.2498″ (1/4″) bore, made from 303 stainless steel gears and 302 stainless steel springs. The gear has a pitch diameter of 2.4167″ and an outside diameter of 2.433″. The hub style is clamp type, and the gear material is anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A56A-P120S290 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A56A-P120S290
120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-P120S290
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A56A-P120S290
Product Name 120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 290
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
Module 0.8, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
32 D.P., 12 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
Module 0.3, 30 Tooth Brass Spur Gear - A 1B 2MY03030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details