Anti-backlash spur gear with 220 teeth, 120 diametral pitch, and 20° pressure angle, featuring a 0.2498 inch bore, clamp-type hub, and 303 stainless steel construction. The gear has a pitch diameter of 1.8333 inches and an outside diameter of 1.850 inches. The hub is secured with a set screw, and the spring and hub materials are 302 stainless steel in spring temper and 303 stainless steel, respectively. The gear is designed for applications requiring minimized backlash in motion control systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P120S220 |
| Product Name | 120 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |