Anti-backlash spur gear with 200 teeth, 120 diametral pitch, and 20° pressure angle, featuring a 1/4 inch bore and pin-type hub. Made from 303 stainless steel with 302 stainless steel springs. Face width is 0.104 inch. Designed for applications requiring reduced backlash in precision motion control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P120S200 |
| Product Name | 120 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |