Anti-backlash spur gear with 175 teeth, 120 diametral pitch, and 20° pressure angle, designed for use with 1/4 inch bore, featuring a pin-type hub and 303 stainless steel gear construction. The gear has a pitch diameter of 1.4583 inches and an outer diameter of 1.475 inches, with a face width of 0.104 inches. The hub is made from 303 stainless steel, and the springs are 302 stainless steel in spring temper. The gear is suitable for applications requiring reduced backlash and is available in materials selected for corrosion resistance and mechanical performance.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P120S175 |
| Product Name | 120 DP, 175 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 175 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |