Anti-backlash spur gears with 96 pitch and 20° pressure angle are available in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with 303 stainless steel hubs and 302 stainless steel springs. The gears feature a pin or clamp-type hub with bore sizes of 1/8, 3/16, or 1/4 inch, and face width of 0.104 inch. Catalog numbers follow a specific coding format for teeth count, bore, hub style, and material, with tooth counts ranging from 130 to 288 and corresponding pitch diameters and outside diameters as listed. Material and hub style vary by code, and special orders are available for non-standard teeth or bore sizes.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P096S135 |
| Product Name | 96 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |