The S1A56A-P096A192 is an anti-backlash spur gear with 192 teeth, 96 pitch, and a 20° pressure angle, designed for precision motion control. It features a 302 stainless steel spring and 303 stainless steel hub, with the gear made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The bore size is 0.2498 inch (1/4 inch) and the hub style is pin type, consistent with the clamp or pin type options available in the series. The gear's pitch diameter is 2.0000 inches and outside diameter is 2.021 inches. The part conforms to AGMA 10 standards and includes a .104 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P096A192 |
| Product Name | 96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |