Anti-backlash spur gear with 160 teeth and 20° pressure angle, designed for 96 pitch applications, available in 1/8, 3/16, or 1/4 inch bore sizes with pin or clamp-type hubs. The gear is made from 303 stainless steel or 2024-T4/-T351 aluminum alloy, anodized before cutting, with 302 stainless steel springs. The hub style for this variant corresponds to a pin-type hub with a 1/4 inch bore, as indicated by the part number code matching the catalog's pin-type selection for bore size 6. The pitch diameter is 1.6667 inches and the outside diameter is 1.688 inches. The part meets AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P096A160 |
| Product Name | 96 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |