Anti-backlash spur gear with 140 teeth, 96 pitch, and 20° pressure angle, available in 1/8, 3/16, or 1/4 inch bore sizes. The gear is made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and 302 stainless steel spring. Available in pin type or clamp type hub styles, with a face width of 0.104 inch. Pitch diameter is 1.4583 inch, outside diameter is 1.479 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P096A140 |
| Product Name | 96 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |