Anti-backlash spur gear with 180 teeth, 80 pitch, and 20° pressure angle, featuring a 0.2498 inch (1/4 inch) bore, pin-type hub, and 303 stainless steel gear and hub construction. Face width is 0.104 inch, with an outside diameter of 2.275 inches and pitch diameter of 2.250 inches. Springs are made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P080S180 |
| Product Name | 80 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |