S1A56A-P080S175 is an anti-backlash spur gear with 175 teeth, 80 pitch, and a 20° pressure angle, designed for inch-based applications. It features a 0.2498 in (1/4 in) bore, pin-type hub, and is constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel spring. The gear has a pitch diameter of 2.1875 in and an outside diameter of 2.213 in. Face width is 0.104 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P080S175 |
| Product Name | 80 DP, 175 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 175 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |