S1A56A-P080S155 is an anti-backlash spur gear with 155 teeth, 80 pitch, and a 20° pressure angle, designed for precise motion control. It features a 0.2498 inch (1/4 inch) bore, pin-type hub, and is constructed with 303 stainless steel gears and 302 stainless steel springs. The gear has a pitch diameter of 1.9375 inches and an outer diameter of 1.963 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P080S155 |
| Product Name | 80 DP, 155 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 155 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |