The S1A56A-P080S140 is an anti-backlash spur gear with 140 teeth, 80 pitch, and a 20° pressure angle, designed for precision applications. It features a .2498 inch (1/4 inch) bore, pin-type hub, and is manufactured from 303 stainless steel. The gear has a pitch diameter of 1.7500 inches and an outer diameter of 1.775 inches, with a face width of .104 inch. The hub style and material are fixed to pin type and 303 stainless steel, with 302 stainless steel springs used for backlash compensation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P080S140 |
| Product Name | 80 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |