S1A56A-P080S110 is an anti-backlash spur gear with 110 teeth, 80 pitch, and a 20° pressure angle, designed for precision motion control. It has a .1248 in (1/8 in) bore and a pin-type hub, with a gear material of 303 stainless steel. The pitch diameter is 1.3750 in and the outside diameter is 1.400 in. The gear includes a spring-loaded hub to maintain tooth contact and eliminate backlash. The face width is 0.104 in, and the hub is constructed of 303 stainless steel with 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P080S110 |
| Product Name | 80 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |