The S1A56A-P080A155 is an anti-backlash spur gear with 155 teeth, 80 pitch, and a 20° pressure angle, designed for precision motion control. It has a 0.2498 inch (1/4 inch) bore and uses a pin-type hub. The gear is made from 303 stainless steel, while the springs are 302 stainless steel in spring temper. The face width is 0.104 inch, and the pitch diameter is 1.9375 inches with an outer diameter of 1.963 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P080A155 |
| Product Name | 80 DP, 155 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 155 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |