Anti-backlash spur gears with 80 pitch and 20° pressure angle are available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with 303 stainless steel hubs and 302 stainless steel springs. The gears feature pin or clamp-style hubs for 1/8, 3/16, or 1/4 inch bores, with pitch diameters ranging from 1.2500 to 3.0000 inches and outside diameters from 1.275 to 3.025 inches, based on tooth counts from 100 to 240.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P080A140 |
| Product Name | 80 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |