The S1A56A-P080A110 is an anti-backlash spur gear with 110 teeth, 80 pitch, and a 20° pressure angle, featuring a .2498 (1/4) inch bore and pin-type hub. The gear is made of 303 stainless steel, and the hub and springs are also 303 and 302 stainless steel respectively. The face width is .104 inches, and the pitch diameter is 1.3750 inches with an outside diameter of 1.400 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P080A110 |
| Product Name | 80 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |