Anti-backlash spur gear with 170 teeth, 72 pitch, and 20° pressure angle, available in aluminum or stainless steel construction with pin or clamp hub styles. The gear has a 1.8056-inch pitch diameter and 2.389-inch outer diameter, with bore options for 1/8, 3/16, or 1/4 inch. Hub styles include pin type (codes 2, 4, 6) or clamp type (codes 3, 5, 7), with springs and hubs made of 302 and 303 stainless steel respectively. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P072S170 |
| Product Name | 72 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |