Anti-backlash spur gears with 72 pitch, 20° pressure angle, and 130 teeth are available in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with pin or clamp-type hubs. The gear has a 1.8056-inch pitch diameter, 1.833-inch outside diameter, and a .2498-inch (1/4-inch) bore. The hub style is clamp type, designated by code 7, and the material code is A for aluminum. The face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P072S130 |
| Product Name | 72 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |