Anti-backlash spur gear with 110 teeth, 64 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a 0.2498 in (1/4 in) bore, featuring a pin-type hub. Face width is 0.104 in. Gears are manufactured from 303 stainless steel or anodized 2024-T4/-T351 aluminum alloy, with 302 stainless steel springs. Mounting style is pin-type hub, as specified by the hub style code P.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P064A110 |
| Product Name | 64 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |