Anti-backlash spur gear with 85 teeth, 48 diametral pitch, and 20° pressure angle, available in stainless steel with a 0.2498 inch (1/4 inch) bore, using a pin-type hub. The gear has a pitch diameter of 1.7708 inches and an outside diameter of 1.813 inches. Gears are made from 303 stainless steel, hubs from 303 stainless steel, and springs from 302 stainless steel in spring temper. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P048S085 |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |