Anti-backlash spur gear with 80 teeth, 48 diametral pitch, and 20° pressure angle, available in stainless steel with a 0.2498 in. (1/4 in.) bore and pin-type hub. Face width is 0.104 in. Gears are manufactured from 303 stainless steel or anodized 2024-T4/T351 aluminum alloy, with 302 stainless steel springs. Hub style is pin type, as indicated by the 'P' in the part number.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P048S080 |
| Product Name | 48 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |