Anti-backlash spur gear with 70 teeth, 48 pitch, and 20° pressure angle, designed for precise motion control. The gear is made from 303 stainless steel with a 0.1248 inch (1/8 inch) bore and pin-type hub. Face width is 0.104 inch, and the pitch diameter is 1.4583 inches with an outside diameter of 1.500 inches. The hub and spring components are also 303 and 302 stainless steel respectively, with spring temper. The gear is compatible with 1/8, 3/16, and 1/4 inch bore sizes across the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P048S070 |
| Product Name | 48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |