The S1A56A-P048A100 is an anti-backlash spur gear with 100 teeth, 48 pitch, and a 20° pressure angle, designed to minimize backlash in precision motion applications. It has a .2498 inch (1/4 inch) bore, clamp-style hub, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a pitch diameter of 2.0833 inches and an outside diameter of 2.125 inches. The hub features a set screw for clamping, and the spring is made of 302 stainless steel in spring temper. The gear meets AGMA 10 standards for backlash control.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P048A100 |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |