Anti-backlash spur gear with 85 teeth, 48 diametral pitch, and 20° pressure angle, available in stainless steel or anodized aluminum alloy, with pin-style hub and a 0.2498 inch (1/4 inch) bore. The gear has a pitch diameter of 1.7708 inches and an outer diameter of 1.813 inches, designed for backlash-free power transmission. The hub uses a pin type configuration with a face width of 0.104 inch, and the gear is constructed with 303 stainless steel hubs and 302 stainless steel springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P048A085 |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |