Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-P048A068

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 68 teeth, 48 pitch, and 20° pressure angle, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized teeth, and a 0.1248 inch (1/8 inch) bore, offered in pin-type hub configuration.

Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 68 teeth, 48 pitch, and 20° pressure angle, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized teeth, and a 0.1248 inch (1/8 inch) bore, offered in pin-type hub configuration.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A56A-P048A068 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A56A-P048A068
48 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A56A-P048A068
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A56A-P048A068
Product Name 48 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 68
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.5, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
Module 0.5, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details