Anti-backlash spur gear with 66 teeth, 48 diametral pitch, and 20° pressure angle, available in a .1873 inch bore with pin-type hub. Constructed with 303 stainless steel gears and 302 stainless steel springs. Face width is 0.104 inch. Pitch diameter is 1.3750 inches and outside diameter is 1.417 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-P048A066 |
| Product Name | 48 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |