S1A56A-F120S340 is an anti-backlash spur gear with 340 teeth, 120 diametral pitch, and a 20° pressure angle, featuring a Fairloc® hub with a bore size of 0.2498 inches (1/4 inch). The gear is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is 303 stainless steel. The pitch diameter is 2.8333 inches and the outside diameter is 2.850 inches. Fairloc® hubs require a shaft clearance fit of 0.0001 to 0.0008 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F120S340 |
| Product Name | 120 DP, 340 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 340 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |