The Fairloc® anti-backlash gear series is designed for 120 pitch applications with a 20° pressure angle and is available in 303 stainless steel or 2024-T4/T351 aluminum alloy gears with stainless steel hubs and springs. The gears feature a controlled bore clearance fit of .0001/.0008 and a maximum radius of .31. The catalog lists bore sizes of .104, .1248, .1873, and .2498 inches with tooth counts up to 300. The part number structure includes material, bore, and teeth codes, but the specific configuration for 310 teeth is not documented.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F120S310 |
| Product Name | 120 DP, 310 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 310 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |