Anti-backlash spur gear with 190 teeth, 120 diametral pitch, and 20° pressure angle, featuring a .1873 inch bore and 303 stainless steel hub. Gear material is 2024-T4 or -T351 aluminum alloy, anodized before cutting. The Fairloc® hub design requires a shaft clearance fit of .0001/.0008 inch. Pitch diameter is 1.5833 inches and outside diameter is 1.600 inches. The gear is designed for use with controlled shaft tolerances and is available with stainless steel springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F120A190 |
| Product Name | 120 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |