The S1A56A-F096S192 is a 96-pitch, 192-tooth anti-backlash spur gear with a 20° pressure angle and a .1248-inch bore, designed for precise motion control. The gear is made from 303 stainless steel, and its hub is also 303 stainless steel with a clearance radius of max .31. The gear has an outer diameter of 2.021 inches and a pitch diameter of 2.0000 inches. The anti-backlash design requires a controlled shaft clearance of .0001/.0008 for proper operation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096S192 |
| Product Name | 96 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |