The S1A56A-F096S140 is an anti-backlash spur gear with 140 teeth, 96 pitch, and a 20° pressure angle, featuring a .1248 in bore and a 303 stainless steel gear with a 303 stainless steel hub. The gear has an outside diameter of 1.479 in and a pitch diameter of 1.4583 in, with a face width of .104 in. The hub design requires a controlled shaft clearance fit of .0001/.0008 in. The gear is constructed from 303 stainless steel for both the gear and hub, with 302 stainless steel springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096S140 |
| Product Name | 96 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |