The S1A56A-F096S135 is a 96-pitch, 135-tooth anti-backlash spur gear with a 20° pressure angle and a 1/8-inch bore, designed for precision motion control. The gear is made of 303 stainless steel, and the hub is also 303 stainless steel with a spring made of 302 stainless steel in spring temper. The outer diameter is 1.427 inches, and the pitch diameter is 1.4063 inches. The face width is 0.104 inches, and the hub clearance radius is 0.31 inches maximum. The gear requires a shaft clearance fit of 0.0001 to 0.0008 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096S135 |
| Product Name | 96 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |