The S1A56A-F096A200 is a 96 pitch, 20° pressure angle, anti-backlash spur gear with 200 teeth and a .1873 inch bore, designed for precise motion control. The gear is made of 303 stainless steel and features a Fairloc® hub with a maximum clearance radius of .31 inch. The outer diameter is 2.104 inches, and the pitch diameter is 2.0833 inches. The hub requires a shaft clearance fit of .0001/.0008 inch. The spring material is 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096A200 |
| Product Name | 96 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |