The S1A56A-F096A190 is an anti-backlash spur gear with 190 teeth, 96 pitch, and a 20° pressure angle, designed for precise motion control. It features a 0.1248-inch bore (1/8 inch) and a 1.9792-inch pitch diameter, with an outer diameter of 2.000 inches. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel spring for backlash compensation. The face width is 0.104 inch, and the hub clearance radius is 0.31 inch maximum. The part requires a shaft clearance fit of 0.0001 to 0.0008 inch. The design is compliant with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096A190 |
| Product Name | 96 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |