S1A56A-F096A180 is a 96 pitch, 180-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1248 inch bore, designed for precision motion applications. The gear and hub are made of 303 stainless steel, with a 302 stainless steel spring assembly. The outside diameter is 2.000 inches and the face width is 0.104 inches. A clearance fit of 0.0001 to 0.0008 inch between the bore and shaft is required for proper operation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096A180 |
| Product Name | 96 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |