The S1A56A-F096A170 is a 96-pitch, 170-tooth anti-backlash spur gear with a 20° pressure angle, featuring a .1873 inch bore, made of 303 stainless steel, and mounted on a 303 stainless steel hub with a 302 stainless steel spring. The gear has a pitch diameter of 1.7708 inches and an outside diameter of 1.792 inches, with a face width of .104 inch. It is designed for use with controlled shaft tolerances, requiring a clearance fit of .0001/.0008 between bore and shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096A170 |
| Product Name | 96 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |