Anti-backlash spur gears with 96 pitch and 20° pressure angle are designed for precise motion control. Available in 303 stainless steel or 2024-T4/T351 aluminum alloy, the gears have 140 teeth with a pitch diameter of 1.4583 inches and an overall diameter of 1.479 inches. The hub bore size is 0.1248 inch (1/8), and the face width is 0.104 inch. Hubs are made of 303 stainless steel, and springs are 302 stainless steel in spring temper. Fairloc® hubs require a shaft clearance fit of 0.0001 to 0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096A140 |
| Product Name | 96 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |