The S1A56A-F096A135 is an anti-backlash spur gear with 135 teeth, 96 pitch, and a 20° pressure angle, featuring a Fairloc® hub with a .1873 inch bore. The gear is made of 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel spring. The pitch diameter is 1.4063 inches, and the outside diameter is 1.427 inches. The face width is .104 inches, and the maximum clearance radius is .31 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F096A135 |
| Product Name | 96 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |