The S1A56A-F072S216 is a 72 pitch, 216-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873 inch bore and a Fairloc® hub. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is 303 stainless steel. The outside diameter is 3.028 inches, and the pitch diameter is 3.000 inches. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A56A-F072S216 |
| Product Name | 72 DP, 216 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 216 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |